3.3pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
RF/MICROWAVE CAPACITOR 3.3PF, 250V, 0603 0.1pF; Capacitance:3.3pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:SQ RoHS Compliant: Yes
CAPACITOR RF/MICROWAVE 3.3PF, 250V, 0603 0.1pF; Capacitance:3.3pF; Capacitance Tolerance:± 0.1pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3496-2-ND | 12P9224 | 65M3117 |
| Product Name | Ceramic Capacitors | Rf/microwave Capacitor 3.3Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx | Capacitor Rf/microwave 3.3Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | High Frequency; RF / Microwave | RF / Microwave | RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| WVDC | 250 volts | 250 volts |