Kyocera Corporation Ceramic Capacitors - SQCSVA0R7BAT1A SQCSVA0R7BAT1A

Description
Manufacturer: AVX Corporation Win Source Part Number: 897216-SQCSVA0R7BAT1 A Series: SQ Operating Temperature Range: -55°C ~ 125°C Features: 0.7 pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: -SQCSVA0R7BAT1A, 478-6791-1, 478-6791-2, SQCSVA0R7BAT1A/4K, SQCSVA0R7BAT1A\\4K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 897216-SQCSVA0R7BAT1 A Series: SQ Operating Temperature Range: -55°C ~ 125°C Features: 0.7 pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: -SQCSVA0R7BAT1A, 478-6791-1, 478-6791-2, SQCSVA0R7BAT1A/4K, SQCSVA0R7BAT1A\\4K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCSVA0R7BAT1A - 897216-SQCSVA0R7BAT1A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SQCSVA0R7BAT1A
897216-SQCSVA0R7BAT1A
Ceramic Capacitors - SQCSVA0R7BAT1A 897216-SQCSVA0R7BAT1A
Manufacturer: AVX Corporation Win Source Part Number: 897216-SQCSVA0R7BAT1 A Series: SQ Operating Temperature Range: -55°C ~ 125°C Features: 0.7 pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: -SQCSVA0R7BAT1A, 478-6791-1, 478-6791-2, SQCSVA0R7BAT1A/4K, SQCSVA0R7BAT1A\\4K

Manufacturer: AVX Corporation
Win Source Part Number: 897216-SQCSVA0R7BAT1A
Series: SQ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.7 pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: -SQCSVA0R7BAT1A, 478-6791-1, 478-6791-2, SQCSVA0R7BAT1A/4K, SQCSVA0R7BAT1A\\4K

Buy Now Datasheet
Ceramic Capacitors - 478-6791-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6791-2-ND
Ceramic Capacitors 478-6791-2-ND
0.7pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

0.7pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCSVA0R7BAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCSVA0R7BAT1A
Ceramic Capacitors SQCSVA0R7BAT1A
CAP CER 0.7PF 250V 0603

CAP CER 0.7PF 250V 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 897216-SQCSVA0R7BAT1A 478-6791-2-ND SQCSVA0R7BAT1A
Product Name Ceramic Capacitors - SQCSVA0R7BAT1A Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details