Kyocera Corporation Ceramic Capacitors SQCSVA4R7CAT1A

Description
4.7pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3498-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3498-2-ND
Ceramic Capacitors 478-3498-2-ND
4.7pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)

4.7pF ±0.25pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7PF 250V Capacitor
60-SQCSVA4R7CAT1A
4.7PF 250V Capacitor 60-SQCSVA4R7CAT1A
CAP CER 4.7PF 250V 0603 Product overview: SQCSVA4R7CAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA4R7CAT1A can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 250V 0603 Product overview: SQCSVA4R7CAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCSVA4R7CAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1303699-SQCSVA4R7CAT1A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303699-SQCSVA4R7CAT1A
Capacitors - Ceramic Capacitors 1303699-SQCSVA4R7CAT1A
Win Source Part Number: 1303699-SQCSVA4R7CAT 1A Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 4.7 pF Tolerance: ±0.25pF Voltage - Rated: 250V Temperature Coefficient: A Thickness (Max): 0.030" (0.76mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: SQCSVA4R7CAT1A\\4K,4 78-3498-6,SQCSVA4R7C AT1A/4K,478-3498-2,4 78-3498-1 Product Status: Obsolete

Win Source Part Number: 1303699-SQCSVA4R7CAT1A
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 4.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.030" (0.76mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: SQCSVA4R7CAT1A\\4K,478-3498-6,SQCSVA4R7CAT1A/4K,478-3498-2,478-3498-1
Product Status: Obsolete

Buy Now Datasheet
Rf/microwave Capacitor 4.7Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx - 12P9226 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 4.7Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx
12P9226
Rf/microwave Capacitor 4.7Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx 12P9226
RF/MICROWAVE CAPACITOR 4.7PF, 250V, 0603 0.25pF; Capacitance:4.7pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 4.7PF, 250V, 0603 0.25pF; Capacitance:4.7pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3498-2-ND 60-SQCSVA4R7CAT1A 1303699-SQCSVA4R7CAT1A 12P9226
Product Name Ceramic Capacitors 4.7PF 250V Capacitor Capacitors - Ceramic Capacitors Rf/microwave Capacitor 4.7Pf, 250V, 0603 0.25Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers