Kyocera Corporation Ceramic Capacitors SQCB7M750FAJME

Description
75pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
75pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7M750FAJME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7M750FAJME-ND
Ceramic Capacitors SQCB7M750FAJME-ND
75pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)

75pF ±1% 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCB7M750FAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7M750FAJME
Ceramic Capacitors SQCB7M750FAJME
CAP CER 75PF 500V 1111

CAP CER 75PF 500V 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number SQCB7M750FAJME-ND SQCB7M750FAJME
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers