Kyocera Corporation Ceramic Capacitors SQCSVA1R8BAT1A

Description
1.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3490-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3490-2-ND
Ceramic Capacitors 478-3490-2-ND
1.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

1.8pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Rf/microwave Capacitor 1.8Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 12P9214 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 1.8Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
12P9214
Rf/microwave Capacitor 1.8Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 12P9214
RF/MICROWAVE CAPACITOR 1.8PF, 250V, 0603 0.1pF; Capacitance:1.8pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:SQ RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 1.8PF, 250V, 0603 0.1pF; Capacitance:1.8pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:SQ RoHS Compliant: Yes

Supplier's Site
Capacitor,porcelain,1.8Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 78M2247 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,1.8Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
78M2247
Capacitor,porcelain,1.8Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 78M2247
Capacitor,Porcelain, 1.8pF,250VDC,.1-pF Tol,.1+pf Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Porcelain,1.8pF,250VDC,.1-pF Tol,.1+pf Tol,A-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3490-2-ND 12P9214 78M2247
Product Name Ceramic Capacitors Rf/microwave Capacitor 1.8Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx Capacitor,porcelain,1.8Pf,250Vdc,.1-Pf Tol,.1+Pf Tol,a-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers