Kyocera Corporation Ceramic Capacitors SQCB7M8R2CATME

Description
8.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SQCB7M8R2CATME-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SQCB7M8R2CATME-ND
Ceramic Capacitors SQCB7M8R2CATME-ND
8.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

8.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCB7M8R2CATME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7M8R2CATME
Ceramic Capacitors SQCB7M8R2CATME
CAP CER 8.2PF 500V 1111

CAP CER 8.2PF 500V 1111

Supplier's Site Datasheet
Capacitor,porcelain,8.2Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 65M2941 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,8.2Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
65M2941
Capacitor,porcelain,8.2Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 65M2941
Capacitor,Porcelain, 8.2pF,500VDC,.25-pF Tol,.25+pf Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Porcelain,8.2pF,500VDC,.25-pF Tol,.25+pf Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SQCB7M8R2CATME-ND SQCB7M8R2CATME 65M2941
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,porcelain,8.2Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1572-1028-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers