DigiKey Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
Page:
1
500
600
650
700
750
800
850
870
880
890
900
910
920
930
931
932
933
934
935
936
937
938
939
940
941
942
950
960
970
980
990
1000
1050
1093
| Product Name | Notes |
|---|---|
| .680UF 25.0V | |
| 0.68µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 6.5Ohm | |
| 0.68µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 8Ohm | |
| 1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.8Ohm | |
| 1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3.2Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) | |
| 4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3Ohm @ 100kHz | |
| 4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 3Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) | |
| 4.7µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) | |
| 4.70UF 10.0V | |
| 47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.6Ohm | |
| 47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm | |
| 47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2.3Ohm | |
| 47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 2Ohm | |
| 47µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 3Ohm | |
| 47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 2Ohm | |
| 47.0UF 6.0V | |
| 6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3Ohm | |
| 6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 2Ohm | |
| 6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) | |
| 6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm | |
| 6.8µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 3.5Ohm | |
| 6.80UF 10.0V | |
| 6.80UF 16.0V | |
| 68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1Ohm | |
| 68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 3Ohm | |
| 68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.8Ohm | |
| 68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz | |
| 68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm | |
| CAP TANT 4.7UF 10% 10V 1411 | |
| CAP TANT 4.7UF 10% 16V 1411 | |
| CAP TANT 4.7UF 10% 20V 1411 | |
| CAP TANT 4.7UF 10% 25V 1411 | |
| CAP TANT 4.7UF 10% 35V 1411 | |
| CAP TANT 4.7UF 20% 16V 1411 | |
| CAP TANT 4.7UF 20% 20V 1411 | |
| CAP TANT 47UF 10% 10V 1411 | |
| CAP TANT 47UF 20% 10V 1411 | |
| CAP TANT 6.8UF 10% 10V 1411 | |
| CAP TANT 6.8UF 10% 25V 1411 | |
| CAP TANT SMD |
| << Prev | Next >> |