Kyocera Corporation Ceramic Capacitors SQCSVA470JAT1A

Description
47pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3513-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3513-2-ND
Ceramic Capacitors 478-3513-2-ND
47pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

47pF ±5% 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Rf/microwave Capacitor 47Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 96M0979 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 47Pf, 250V, 0603 5%; Capacitance Kyocera Avx
96M0979
Rf/microwave Capacitor 47Pf, 250V, 0603 5%; Capacitance Kyocera Avx 96M0979
RF/MICROWAVE CAPACITOR 47PF, 250V, 0603 5%; Capacitance:47pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 47PF, 250V, 0603 5%; Capacitance:47pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitor Rf/microwave 47Pf, 250V, 0603 5%; Capacitance Kyocera Avx - 78M2332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 47Pf, 250V, 0603 5%; Capacitance Kyocera Avx
78M2332
Capacitor Rf/microwave 47Pf, 250V, 0603 5%; Capacitance Kyocera Avx 78M2332
CAPACITOR RF/MICROWAVE 47PF, 250V, 0603 5%; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 47PF, 250V, 0603 5%; Capacitance:47pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3513-2-ND 96M0979 78M2332
Product Name Ceramic Capacitors Rf/microwave Capacitor 47Pf, 250V, 0603 5%; Capacitance Kyocera Avx Capacitor Rf/microwave 47Pf, 250V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details