Kyocera Corporation Ceramic Capacitors SQCB7M8R2CAJME

Description
8.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2635-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2635-2-ND
Ceramic Capacitors 478-2635-2-ND
8.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

8.2pF ±0.25pF 500V Ceramic Capacitor M 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - SQCB7M8R2CAJME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SQCB7M8R2CAJME
Ceramic Capacitors SQCB7M8R2CAJME
CAP CER 8.2PF 500V 1111

CAP CER 8.2PF 500V 1111

Supplier's Site Datasheet
Capacitor,porcelain,8.2Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx - 22K2210 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,porcelain,8.2Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
22K2210
Capacitor,porcelain,8.2Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx 22K2210
Capacitor,Porcelain, 8.2pF,500VDC,.25-pF Tol,.25+pf Tol,90ppm-TC RoHS Compliant: Yes

Capacitor,Porcelain,8.2pF,500VDC,.25-pF Tol,.25+pf Tol,90ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-2635-2-ND SQCB7M8R2CAJME 22K2210
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,porcelain,8.2Pf,500Vdc,.25-Pf Tol,.25+Pf Tol,90Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Polymer Capacitor - 337XMPL6R3YG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers