Kyocera Corporation Ceramic Capacitors SQCSVA2R2BAT1A

Description
2.2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3492-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3492-2-ND
Ceramic Capacitors 478-3492-2-ND
2.2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

2.2pF ±0.1pF 250V Ceramic Capacitor A 0603 (1608 Metric)

Buy Now Datasheet
Rf/microwave Capacitor 2.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx - 12P9218 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 2.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
12P9218
Rf/microwave Capacitor 2.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx 12P9218
RF/MICROWAVE CAPACITOR 2.2PF, 250V, 0603 0.1pF; Capacitance:2.2pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:SQ RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 2.2PF, 250V, 0603 0.1pF; Capacitance:2.2pF; Voltage Rating:250V; Product Range:SQ Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:SQ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-3492-2-ND 12P9218
Product Name Ceramic Capacitors Rf/microwave Capacitor 2.2Pf, 250V, 0603 0.1Pf; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details