Win Source Part Number: 1303681-SQCFVA8R2BAT
Category: Capacitors>Ceramic Capacitors
Series: SQ
Features: High Q, Low Loss
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 8.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: A
Thickness (Max): 0.045" (1.14mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: -SQCFVA8R2BAT1A,478-
Product Status: Obsolete
CAP CER 8.2PF 250V 0805 Product overview: SQCFVA8R2BAT1A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SQCFVA8R2BAT1A can be used for catalog matching and distributor lookup.
8.2pF ±0.1pF 250V Ceramic Capacitor A 0805 (2012 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1303681-SQCFVA8R2BAT1A | 60-SQCFVA8R2BAT1A | 478-6790-2-ND |
| Product Name | Capacitors - Ceramic Capacitors | 8.2PF 250V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 8.20E-6 microF | 8.20E-6 microF | |
| WVDC | 250 volts | 250 volts | 250 volts |
| WVAC | 250 volts | 250 volts | 250 volts |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor |