Infineon Technologies AG Automotive 60V 200MA SOT23 MOSFET Transistor SN7002N H6327

Description
MOSFET N-CH 60V 200MA SOT23 / Trans MOSFET N-CH 60V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: SN7002N H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 200MA, SOT23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002N H6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 60V 200MA SOT23 / Trans MOSFET N-CH 60V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: SN7002N H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 200MA, SOT23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002N H6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 200MA SOT23 MOSFET Transistor
278-SN7002N H6327
Automotive 60V 200MA SOT23 MOSFET Transistor 278-SN7002N H6327
MOSFET N-CH 60V 200MA SOT23 / Trans MOSFET N-CH 60V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: SN7002N H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 200MA, SOT23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002N H6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 200MA SOT23 / Trans MOSFET N-CH 60V 0.2A Automotive 3-Pin SOT-23 T/R Product overview: SN7002N H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 200MA, SOT23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002N H6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 042712-SN7002N H6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
042712-SN7002N H6327
Discrete Semiconductor Products 042712-SN7002N H6327
Manufacturer: Infineon Technologies Win Source Part Number: 042712-SN7002N H6327 Category: Discrete Semiconductor Products Family: FETs - Single Series: SIPMOS Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: PG-SOT23-3 Standard Package: 1 Catalog: N-Channel Logic Level Gate FETs FET Type: MOSFET N-Channel Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 200mA (Ta) Vgs(th) (Max) @ Id: 1.8V @ 26µA Gate Charge (Qg) @ Vgs: 1.5nC @ 10V Input Capacitance (Ciss) @ Vds: 45pF @ 25V Power - Max: 360mW Rds On (Max) @ Id Vgs: 5 Ohm @ 500mA 10V Family Name: SN7002N Alternative Parts (Cross-Reference): 2N7000; NX7002AKVL; NX7002AK,215; NX7002AK; Introduction Date: April 11, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 042712-SN7002N H6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: SIPMOS
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: PG-SOT23-3
Standard Package: 1
Catalog: N-Channel Logic Level Gate FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 200mA (Ta)
Vgs(th) (Max) @ Id: 1.8V @ 26µA
Gate Charge (Qg) @ Vgs: 1.5nC @ 10V
Input Capacitance (Ciss) @ Vds: 45pF @ 25V
Power - Max: 360mW
Rds On (Max) @ Id Vgs: 5 Ohm @ 500mA 10V
Family Name: SN7002N
Alternative Parts (Cross-Reference): 2N7000; NX7002AKVL; NX7002AK,215; NX7002AK;
Introduction Date: April 11, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SN7002N H6327 042712-SN7002N H6327
Product Name Automotive 60V 200MA SOT23 MOSFET Transistor Discrete Semiconductor Products
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0110 ohms
View Details
8 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 2441938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI1012-8
View Details