Infineon Technologies AG Single FETs, MOSFETs SPD07N60C3

Description
N-Channel 600V 7.3A (Tc) 83W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 600V 7.3A (Tc) 83W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPD07N60C3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD07N60C3-ND
Single FETs, MOSFETs SPD07N60C3-ND
N-Channel 600V 7.3A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 600V 7.3A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
FETs - Single - SPD07N60C3 - 1257872-SPD07N60C3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SPD07N60C3
1257872-SPD07N60C3
FETs - Single - SPD07N60C3 1257872-SPD07N60C3
Manufacturer: Infineon Technologies Win Source Part Number: 1257872-SPD07N60C3 Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Family Name: SPD07N60C3 Categories: Discrete Semiconductor Products Supplier Device Package: PG-TO252-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.infineon.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 83W Alternative Parts (Cross-Reference): STD9HN65M2; STD10NM60ND; STD11N60M2-EP; SiHD7N60ET4-GE3; Introduction Date: July 25, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 7.3A Rds On (Maximum) at Id, Vgs: 600mOhm at 4.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.9V at 350μA Gate Charge (Qg) (Maximum) at Vgs: 27nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 790pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1257872-SPD07N60C3
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: SPD07N60C3
Categories: Discrete Semiconductor Products
Supplier Device Package: PG-TO252-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 83W
Alternative Parts (Cross-Reference): STD9HN65M2; STD10NM60ND; STD11N60M2-EP; SiHD7N60ET4-GE3;
Introduction Date: July 25, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 7.3A
Rds On (Maximum) at Id, Vgs: 600mOhm at 4.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 350μA
Gate Charge (Qg) (Maximum) at Vgs: 27nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 790pF at 25V

Buy Now Datasheet
Singapore, Singapore
600V 7.3A TO252 MOSFET Transistor
278-SPD07N60C3
600V 7.3A TO252 MOSFET Transistor 278-SPD07N60C3
MOSFET N-CH 600V 7.3A TO252-3 Product overview: SPD07N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD07N60C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7.3A TO252-3 Product overview: SPD07N60C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD07N60C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPD07N60C3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPD07N60C3
Single FETs, MOSFETs SPD07N60C3
MOSFET N-CH 600V 7.3A TO252-3

MOSFET N-CH 600V 7.3A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD07N60C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD07N60C3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD07N60C3
MOSFET N-CH 600V 7.3A TO252-3

MOSFET N-CH 600V 7.3A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPD07N60C3-ND 1257872-SPD07N60C3 278-SPD07N60C3 SPD07N60C3 SPD07N60C3
Product Name Single FETs, MOSFETs FETs - Single - SPD07N60C3 600V 7.3A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) Bulk TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tube; Tube Bulk Bulk; Bulk
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details