Infineon Technologies AG Electronic Wholesale - SPD03N50C3 SPD03N50C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257865-SPD03N50C3 Family Name: SPD03N50C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDD5N50NZ; FDD5N50NZTM; FDD5N50NZFTM; FQD5N50CTM-F080; Introduction Date: March 03, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257865-SPD03N50C3 Family Name: SPD03N50C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDD5N50NZ; FDD5N50NZTM; FDD5N50NZFTM; FQD5N50CTM-F080; Introduction Date: March 03, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPD03N50C3 - 1257865-SPD03N50C3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPD03N50C3
1257865-SPD03N50C3
Electronic Wholesale - SPD03N50C3 1257865-SPD03N50C3
Manufacturer: Infineon Technologies Win Source Part Number: 1257865-SPD03N50C3 Family Name: SPD03N50C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDD5N50NZ; FDD5N50NZTM; FDD5N50NZFTM; FQD5N50CTM-F080; Introduction Date: March 03, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1257865-SPD03N50C3
Family Name: SPD03N50C3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FDD5N50NZ; FDD5N50NZTM; FDD5N50NZFTM; FQD5N50CTM-F080;
Introduction Date: March 03, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1257865-SPD03N50C3
Product Name Electronic Wholesale - SPD03N50C3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details