Manufacturer: Infineon Technologies
Win Source Part Number: 1257803-SPB80N06S-08
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
SIPMOS® Power-Transistor Product overview: SPB80N06S-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPB80N06S-08 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 55V 80A D2PAK-2 SIPMOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1257803-SPB80N06S-08 | 285-SPB80N06S-08 | SPB80N06S-08 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N06S-08 | MOSFET Transistor | MOSFET |
| Package Type | SOT3 |