Infineon Technologies AG MOSFET SP000870646

Description
MOSFET N-Ch 100V 190mA SOT-23-3
Description
MOSFET N-Ch 100V 190mA SOT-23-3
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET with a 100 V drain-source breakdown voltage and a continuous drain current of 0.19 A at 25 °C, housed in a SOT23 package. It is logic level gated (4.5 VRated), avalanche rated, and qualified to AEC-Q101. The device is RoHS compliant and halogen free, with a maximum power dissipation of 0.5 W and a thermal resistance of 250 K/W on a minimal footprint. Gate-source voltage is rated up to ±20 V, and operating temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET with a 100 V drain-source breakdown voltage and a continuous drain current of 0.19 A at 25 °C, housed in a SOT23 package. It is logic level gated (4.5 VRated), avalanche rated, and qualified to AEC-Q101. The device is RoHS compliant and halogen free, with a maximum power dissipation of 0.5 W and a thermal resistance of 250 K/W on a minimal footprint. Gate-source voltage is rated up to ±20 V, and operating temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 190mA SOT-23-3

MOSFET N-Ch 100V 190mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SP000870646
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

20 V, N-channel Trench MOSFET - BUK4D16-20H - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
IDSS 26000 milliamps
View Details
2 suppliers
MOSFETs - 1219587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details