N-Channel 60V 230mA (Ta) 500mW (Ta) Surface Mount PG-SOT323
MOSFET N-CH 60V 230MA SOT323-3 Product overview: SN7002W L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SN7002W L6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 065091-SN7002W L6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 26μA
Max Gate Charge: 1.5nC @ 10V
Max Input Capacitance: 45pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 230mA, 10V
Alternative Parts (Cross-Reference): SN7002WL6327; TSM2N7002ECU RF; PMF3800SN; 2N7002WT/R13;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SN7002WL6327-ND | 278-SN7002W L6327 | 065091-SN7002W L6327 |
| Product Name | Single FETs, MOSFETs | 60V 230MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SN7002W L6327 |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; SOT323; PG-SOT323-3 |
| Transistor Grade / Operating Range | Automotive | ||
| PD | 500 milliwatts | 500 milliwatts |