Trans MOSFET P-CH 60V 18.6A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: SPD18P06P G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 18.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 18.6A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD18P06P G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 030752-SPD18P06P G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 13.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SPD18P06P G | 030752-SPD18P06P G |
| Product Name | Automotive 60V 18.6A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD18P06P G |
| Polarity | P-Channel | P-Channel; P-Channel |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 60 volts | 60 volts |
| Transconductance | 0.0040 kS |