Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N08S2L-07 SPB80N08S2L-07

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1101499-SPB80N08S2L- 07 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 233nC @ 10V Max Input Capacitance: 6820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 67A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Medical
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1101499-SPB80N08S2L- 07 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 233nC @ 10V Max Input Capacitance: 6820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 67A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N08S2L-07 - 1101499-SPB80N08S2L-07 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N08S2L-07
1101499-SPB80N08S2L-07
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N08S2L-07 1101499-SPB80N08S2L-07
Manufacturer: Infineon Technologies Win Source Part Number: 1101499-SPB80N08S2L- 07 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 233nC @ 10V Max Input Capacitance: 6820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 67A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Medical

Manufacturer: Infineon Technologies
Win Source Part Number: 1101499-SPB80N08S2L-07
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 233nC @ 10V
Max Input Capacitance: 6820pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 67A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical

Buy Now Datasheet
Singapore, Singapore
75V 80A MOSFET Transistor
278-SPB80N08S2L-07
75V 80A MOSFET Transistor 278-SPB80N08S2L-07
MOSFET N-CH 75V 80A TO263-3 Product overview: SPB80N08S2L-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB80N08S2L-07 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 80A TO263-3 Product overview: SPB80N08S2L-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB80N08S2L-07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPB80N08S2L-07-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPB80N08S2L-07-ND
Single FETs, MOSFETs SPB80N08S2L-07-ND
N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

N-Channel 75V 80A (Tc) 300W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPB80N08S2L-07 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPB80N08S2L-07
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPB80N08S2L-07
MOSFET N-CH 75V 80A TO263-3

MOSFET N-CH 75V 80A TO263-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1101499-SPB80N08S2L-07 278-SPB80N08S2L-07 SPB80N08S2L-07-ND SPB80N08S2L-07
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB80N08S2L-07 75V 80A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 75 volts
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data