Infineon Technologies AG 560V 4.5A DPAK MOSFET Transistor SPD04N50C3T

Description
MOSFET N-CH 560V 4.5A DPAK Product overview: SPD04N50C3T from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 4.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD04N50C3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 560V 4.5A DPAK Product overview: SPD04N50C3T from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 4.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD04N50C3T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560V 4.5A DPAK MOSFET Transistor
278-SPD04N50C3T
560V 4.5A DPAK MOSFET Transistor 278-SPD04N50C3T
MOSFET N-CH 560V 4.5A DPAK Product overview: SPD04N50C3T from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 4.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD04N50C3T can be used for catalog matching and distributor lookup.

MOSFET N-CH 560V 4.5A DPAK Product overview: SPD04N50C3T from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 4.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD04N50C3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278386-SPD04N50C3T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278386-SPD04N50C3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278386-SPD04N50C3T
Win Source Part Number: 1278386-SPD04N50C3T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Cut Tape (CT) Standard Package: 2,500 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPD04N50C3XTINTR,SP0 00077608,SPD04N50C3X TINCT Base Product Number: SPD04N Product Status: Obsolete

Win Source Part Number: 1278386-SPD04N50C3T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Cut Tape (CT)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPD04N50C3XTINTR,SP000077608,SPD04N50C3XTINCT
Base Product Number: SPD04N
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD04N50C3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD04N50C3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD04N50C3T
MOSFET N-CH 560V 4.5A DPAK

MOSFET N-CH 560V 4.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SPD04N50C3T 1278386-SPD04N50C3T SPD04N50C3T
Product Name 560V 4.5A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SOT3
Unlock Full Specs
to access all available technical data