The IPD65R420CFDA is a 650V N-channel MOSFET designed for automotive switching applications, featuring a DPAK package with a thermal resistance of 1.5 K/W from junction to case and 62 K/W from junction to ambient on a 6 cm² PCB. It has a maximum continuous drain current of 8.7 A at 25°C case temperature and a drain-source on-state resistance of 0.42 Ω maximum. The device includes an ultra-fast body diode with a reverse recovery charge of 0.7 µC and peak reverse current of 8.8 A, and is qualified to AEC-Q101. The package is RoHS compliant, lead-free, and halogen-free.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SP000928262 |
| Product Name | MOSFET |