Infineon Technologies AG Single FETs, MOSFETs SPA11N60C3IN

Description
N-Channel 650V 11A (Tc) 33W (Tc) Through Hole PG-TO220-3-31
Request a Quote Datasheet
Description
N-Channel 650V 11A (Tc) 33W (Tc) Through Hole PG-TO220-3-31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPA11N60C3IN-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPA11N60C3IN-ND
Single FETs, MOSFETs SPA11N60C3IN-ND
N-Channel 650V 11A (Tc) 33W (Tc) Through Hole PG-TO220-3-31

N-Channel 650V 11A (Tc) 33W (Tc) Through Hole PG-TO220-3-31

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278355-SPA11N60C3IN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278355-SPA11N60C3IN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278355-SPA11N60C3IN
Win Source Part Number: 1278355-SPA11N60C3IN Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 11A (Tc) Rds On (Max) @ Id, Vgs: 380mOhm @ 7A, 10V Vgs(th) (Max) @ Id: 3.9V @ 500µA Power Dissipation (Max): 33W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-3-31 Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000013664,SPA11N60 C3,SPA11N60C3INR,SPA 11N60C3X,SPA11N60C3X TIN,SPA11N60C3XTIN Base Product Number: SPA11N Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278355-SPA11N60C3IN
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 11A (Tc)
Rds On (Max) @ Id, Vgs: 380mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 500µA
Power Dissipation (Max): 33W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-3-31
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1200 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000013664,SPA11N60C3,SPA11N60C3INR,SPA11N60C3X,SPA11N60C3XTIN,SPA11N60C3XTIN
Base Product Number: SPA11N
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
650V 11A TO220 MOSFET Transistor
278-SPA11N60C3IN
650V 11A TO220 MOSFET Transistor 278-SPA11N60C3IN
MOSFET N-CH 650V 11A TO220-3-31 Product overview: SPA11N60C3IN from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA11N60C3IN can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 11A TO220-3-31 Product overview: SPA11N60C3IN from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA11N60C3IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPA11N60C3IN - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPA11N60C3IN
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPA11N60C3IN
MOSFET N-CH 650V 11A TO220-3-31

MOSFET N-CH 650V 11A TO220-3-31

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPA11N60C3IN-ND 1278355-SPA11N60C3IN 278-SPA11N60C3IN SPA11N60C3IN
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 11A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data