Infineon Technologies AG Electronic Wholesale - SPD04N80C3 SPD04N80C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257869-SPD04N80C3 Family Name: SPD04N80C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FCD1300N80Z; STD5N80K5; STD4LN80K5; STD6N80K5; Introduction Date: July 02, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1257869-SPD04N80C3 Family Name: SPD04N80C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FCD1300N80Z; STD5N80K5; STD4LN80K5; STD6N80K5; Introduction Date: July 02, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPD04N80C3 - 1257869-SPD04N80C3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPD04N80C3
1257869-SPD04N80C3
Electronic Wholesale - SPD04N80C3 1257869-SPD04N80C3
Manufacturer: Infineon Technologies Win Source Part Number: 1257869-SPD04N80C3 Family Name: SPD04N80C3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FCD1300N80Z; STD5N80K5; STD4LN80K5; STD6N80K5; Introduction Date: July 02, 2003 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1257869-SPD04N80C3
Family Name: SPD04N80C3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FCD1300N80Z; STD5N80K5; STD4LN80K5; STD6N80K5;
Introduction Date: July 02, 2003
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1257869-SPD04N80C3
Product Name Electronic Wholesale - SPD04N80C3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details