Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
INFINEON TECHNOLOGIES AG
SP005737451 -- MOSFETS
Infineon Technologies AG
MOSFETs
SP005737451
Description
Infineon IPD052N10NF2SATMA1
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Infineon IPD052N10NF2SATMA1
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2592604P
MOSFETs
2592604P
Infineon IPD052N10NF2SATMA1
Infineon IPD052N10NF2SATMA1
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2592601
MOSFETs
2592601
Infineon IPD052N10NF2SATMA1
Infineon IPD052N10NF2SATMA1
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2592604
MOSFETs
2592604
Infineon IPD052N10NF2SATMA1
Infineon IPD052N10NF2SATMA1
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
2592604P
Product Name
MOSFETs
Package Type
TO-252 (DPAK); TO-252
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
64-2120PBF
Specs
Packing Method
Tube; Tube
View Details
Nexperia B.V.
N-channel 80 V, 3.1 mOhm, Standard level MOSFET in LFPAK56
BUK7Y3R1-80MX
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
80 volts
I
DSS
160000 milliamps
View Details
2
suppliers
Advanced Linear Devices, Inc.
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER MATCHED PAIR
ALD210804SCL
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement; Precision Enhancement Mode
V
(BR)DSS
10 volts
View Details
4
suppliers
Texas Instruments
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET
CSD17573Q5B
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0014 ohms
View Details
7
suppliers