Infineon Technologies AG Single FETs, MOSFETs SPD50P03LGBTMA1

Description
P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5
Request a Quote Datasheet
Description
P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPD50P03LGBTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD50P03LGBTMA1DKR-ND
Single FETs, MOSFETs SPD50P03LGBTMA1DKR-ND
P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5

P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5

Buy Now Datasheet
Single FETs, MOSFETs - SPD50P03LGBTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD50P03LGBTMA1TR-ND
Single FETs, MOSFETs SPD50P03LGBTMA1TR-ND
P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5

P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5

Buy Now Datasheet
Single FETs, MOSFETs - SPD50P03LGBTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD50P03LGBTMA1CT-ND
Single FETs, MOSFETs SPD50P03LGBTMA1CT-ND
P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5

P-Channel 30V 50A (Tc) 150W (Tc) Surface Mount PG-TO252-5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 965356-SPD50P03LGBTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
965356-SPD50P03LGBTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 965356-SPD50P03LGBTMA1
Win Source Part Number: 965356-SPD50P03LGBTM A1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: PG-TO252-5 Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6880 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD3672; FDD6635; FDD6680AS; IPD127N06LGBTMA1; IRFR2607ZPBF; IPD034N06N3GATMA1SP0 00371908; SPD50P03L G; SPD50P03LG; SPD50P03LGBTMA1.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPD50P03LGINDKR-ND,I NFINFSPD50P03LGBTMA1 ,SPD50P03LGBTMA1DKR, SPD50P03LGINTR-ND,SP D50P03LGINDKR,SPD50P 03LGINCT-ND,2156-SPD 50P03LGBTMA1,SP00037 1908,SPD50P03L G,SPD50P03LGINTR,SPD 50P03L G-ND,SPD50P03LGBTMA1 CT,SPD50P03LGBTMA1TR ,SPD50P03LGINCT,SPD5 0P03LG Base Product Number: SPD50P03 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 965356-SPD50P03LGBTMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PG-TO252-5
Gate Charge (Qg) (Max) @ Vgs: 126 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6880 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDD3672; FDD6635; FDD6680AS; IPD127N06LGBTMA1; IRFR2607ZPBF; IPD034N06N3GATMA1SP000371908; SPD50P03L G; SPD50P03LG; SPD50P03LGBTMA1.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPD50P03LGINDKR-ND,INFINFSPD50P03LGBTMA1,SPD50P03LGBTMA1DKR,SPD50P03LGINTR-ND,SPD50P03LGINDKR,SPD50P03LGINCT-ND,2156-SPD50P03LGBTMA1,SP000371908,SPD50P03L G,SPD50P03LGINTR,SPD50P03L G-ND,SPD50P03LGBTMA1CT,SPD50P03LGBTMA1TR,SPD50P03LGINCT,SPD50P03LG
Base Product Number: SPD50P03
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
30V 50A TO252 MOSFET Transistor
278-SPD50P03LGBTMA1
30V 50A TO252 MOSFET Transistor 278-SPD50P03LGBTMA1
MOSFET P-CH 30V 50A TO252-5 Product overview: SPD50P03LGBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD50P03LGBTMA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 50A TO252-5 Product overview: SPD50P03LGBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD50P03LGBTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPD50P03LGBTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPD50P03LGBTMA1
Single FETs, MOSFETs SPD50P03LGBTMA1
MOSFET P-CH 30V 50A TO252-5

MOSFET P-CH 30V 50A TO252-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -30V 50A DPAK-4 OptiMOS P

MOSFET P-Ch -30V 50A DPAK-4 OptiMOS P

Buy Now Datasheet
Mosfet, P-Ch, 30V, 50A, 175Deg C, 150W; Channel Type Infineon - 85X7428 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 50A, 175Deg C, 150W; Channel Type Infineon
85X7428
Mosfet, P-Ch, 30V, 50A, 175Deg C, 150W; Channel Type Infineon 85X7428
MOSFET, P-CH, 30V, 50A, 175DEG C, 150W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P-CH, 30V, 50A, 175DEG C, 150W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD50P03LGBTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD50P03LGBTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD50P03LGBTMA1
MOSFET P-CH 30V 50A TO252-5

MOSFET P-CH 30V 50A TO252-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPD50P03LGBTMA1DKR-ND 965356-SPD50P03LGBTMA1 278-SPD50P03LGBTMA1 SPD50P03LGBTMA1 SPD50P03LGBTMA1 85X7428 SPD50P03LGBTMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 50A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 30V, 50A, 175Deg C, 150W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab), TO-252AD SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-5, DPak (4 Leads + Tab), TO-252AD TO-3 TO-252 (DPAK); TO-252-5, DPak (4 Leads + Tab), TO-252AD
Transistor Grade / Operating Range Automotive
PD 150000 milliwatts 150 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR5410-IR - Acme Chip Technology Co., Limited
Specs
Package Type 760 pF @ 25 V
Packing Method Bulk; Bulk
View Details