Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SPD02N80C3BTMA1

Description
Win Source Part Number: 1278367-SPD02N80C3BT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Rds On (Max) @ Id, Vgs: 2.7Ohm @ 1.2A, 10V Vgs(th) (Max) @ Id: 3.9V @ 120µA Power Dissipation (Max): 42W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPD02N80C3INTR,SPD02 N80C3BTMA1TR,SPD02N8 0C3INDKR,SPD02N80C3I NTR,SPD02N80C3INCT,S PD02N80C3,SPD02N80C3 INDKR,SPD02N80C3BTMA 1DKR,SPD02N80C3XT,SP D02N80C3BTMA1CT,SPD0 2N80C3INCT,SPD02N80C 3,SP000014822,SP0003 15409 Base Product Number: SPD02N Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278367-SPD02N80C3BT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Rds On (Max) @ Id, Vgs: 2.7Ohm @ 1.2A, 10V Vgs(th) (Max) @ Id: 3.9V @ 120µA Power Dissipation (Max): 42W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPD02N80C3INTR,SPD02 N80C3BTMA1TR,SPD02N8 0C3INDKR,SPD02N80C3I NTR,SPD02N80C3INCT,S PD02N80C3,SPD02N80C3 INDKR,SPD02N80C3BTMA 1DKR,SPD02N80C3XT,SP D02N80C3BTMA1CT,SPD0 2N80C3INCT,SPD02N80C 3,SP000014822,SP0003 15409 Base Product Number: SPD02N Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278367-SPD02N80C3BTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278367-SPD02N80C3BTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278367-SPD02N80C3BTMA1
Win Source Part Number: 1278367-SPD02N80C3BT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 2A (Tc) Rds On (Max) @ Id, Vgs: 2.7Ohm @ 1.2A, 10V Vgs(th) (Max) @ Id: 3.9V @ 120µA Power Dissipation (Max): 42W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPD02N80C3INTR,SPD02 N80C3BTMA1TR,SPD02N8 0C3INDKR,SPD02N80C3I NTR,SPD02N80C3INCT,S PD02N80C3,SPD02N80C3 INDKR,SPD02N80C3BTMA 1DKR,SPD02N80C3XT,SP D02N80C3BTMA1CT,SPD0 2N80C3INCT,SPD02N80C 3,SP000014822,SP0003 15409 Base Product Number: SPD02N Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278367-SPD02N80C3BTMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 2A (Tc)
Rds On (Max) @ Id, Vgs: 2.7Ohm @ 1.2A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 120µA
Power Dissipation (Max): 42W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 290 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPD02N80C3INTR,SPD02N80C3BTMA1TR,SPD02N80C3INDKR,SPD02N80C3INTR,SPD02N80C3INCT,SPD02N80C3,SPD02N80C3INDKR,SPD02N80C3BTMA1DKR,SPD02N80C3XT,SPD02N80C3BTMA1CT,SPD02N80C3INCT,SPD02N80C3,SP000014822,SP000315409
Base Product Number: SPD02N
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SPD02N80C3BTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD02N80C3BTMA1TR-ND
Single FETs, MOSFETs SPD02N80C3BTMA1TR-ND
N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 2A (Tc) 42W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
800V 2A TO252 MOSFET Transistor
278-SPD02N80C3BTMA1
800V 2A TO252 MOSFET Transistor 278-SPD02N80C3BTMA1
MOSFET N-CH 800V 2A TO252-3 Product overview: SPD02N80C3BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD02N80C3BTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 2A TO252-3 Product overview: SPD02N80C3BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD02N80C3BTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD02N80C3BTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD02N80C3BTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD02N80C3BTMA1
MOSFET N-CH 800V 2A TO252-3

MOSFET N-CH 800V 2A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1278367-SPD02N80C3BTMA1 SPD02N80C3BTMA1TR-ND 278-SPD02N80C3BTMA1 SPD02N80C3BTMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 800V 2A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data