Manufacturer: Infineon Technologies
Win Source Part Number: 1000338-SPD07N20GBTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 31.5nC @ 10V
Max Input Capacitance: 530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 200V 7A TO252-3 Product overview: SPD07N20GBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD07N20GBTMA1 can be used for catalog matching and distributor lookup.
N-Channel 200V 7A (Tc) 40W (Tc) Surface Mount PG-TO252-3
MOSFET N-CH 200V 7A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1000338-SPD07N20GBTMA1 | 278-SPD07N20GBTMA1 | SPD07N20GBTMA1TR-ND | SPD07N20GBTMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD07N20GBTMA1 | 200V 7A TO252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 200 volts | |||
| PD | 40000 milliwatts | 40000 milliwatts |