P-Channel 60V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3
MOSFET P-CH 60V 18.7A D2PAK Product overview: SPB18P06P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB18P06P can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 18.7A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SPB18P06P-ND | 278-SPB18P06P | SPB18P06P |
| Product Name | Single FETs, MOSFETs | 60V 18.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Transistor Grade / Operating Range | Automotive |