Infineon Technologies AG Single FETs, MOSFETs SPB160N04S203CTMA1

Description
N-Channel 40V 160A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet
Description
N-Channel 40V 160A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPB160N04S203CTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPB160N04S203CTMA1TR-ND
Single FETs, MOSFETs SPB160N04S203CTMA1TR-ND
N-Channel 40V 160A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

N-Channel 40V 160A (Tc) 300W (Tc) Surface Mount PG-TO263-7-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278296-SPB160N04S203CTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278296-SPB160N04S203CTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278296-SPB160N04S203CTMA1
Win Source Part Number: 1278296-SPB160N04S20 3CTMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Rds On (Max) @ Id, Vgs: 2.9mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 300W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: PG-TO263-7-3 Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7320 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPB160N04S203CTMA1TR ,SPB160N04S2-03,SP00 0014263,SPB160N04S20 3T,SPB160N04S2-03 Base Product Number: SPB160N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278296-SPB160N04S203CTMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Rds On (Max) @ Id, Vgs: 2.9mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: PG-TO263-7-3
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7320 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPB160N04S203CTMA1TR,SPB160N04S2-03,SP000014263,SPB160N04S203T,SPB160N04S2-03
Base Product Number: SPB160N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPB160N04S203CTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPB160N04S203CTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPB160N04S203CTMA1
MOSFET N-CH 40V 160A TO263-7

MOSFET N-CH 40V 160A TO263-7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SPB160N04S203CTMA1TR-ND 1278296-SPB160N04S203CTMA1 SPB160N04S203CTMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data