Infineon Technologies AG P-Channel SMD 20V 250V MOSFET Transistor SPD15P10PG

Description
SPD15P10 - 20V-250V P-CHANNEL PO / P-Channel 100 V 15A (Tc) 128W (Tc) Surface Mount PG-TO252-3-11 Product overview: SPD15P10PG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 250V, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPD15P10PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPD15P10 - 20V-250V P-CHANNEL PO / P-Channel 100 V 15A (Tc) 128W (Tc) Surface Mount PG-TO252-3-11 Product overview: SPD15P10PG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 250V, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPD15P10PG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 20V 250V MOSFET Transistor
285-SPD15P10PG
P-Channel SMD 20V 250V MOSFET Transistor 285-SPD15P10PG
SPD15P10 - 20V-250V P-CHANNEL PO / P-Channel 100 V 15A (Tc) 128W (Tc) Surface Mount PG-TO252-3-11 Product overview: SPD15P10PG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 250V, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPD15P10PG can be used for catalog matching and distributor lookup.

SPD15P10 - 20V-250V P-CHANNEL PO / P-Channel 100 V 15A (Tc) 128W (Tc) Surface Mount PG-TO252-3-11 Product overview: SPD15P10PG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 20V, 250V, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 250V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPD15P10PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD15P10PG - 749472-SPD15P10PG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD15P10PG
749472-SPD15P10PG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD15P10PG 749472-SPD15P10PG
Manufacturer: Infineon Technologies Win Source Part Number: 749472-SPD15P10PG Family Name: SPD15P10P Manufacturer Homepage: www.infineon.com Reference case: TO-252 Reference Date Code: 16+ Alternative Parts (Cross-Reference): ZXMP10A16K; ZXMP10A16KTC; FQD12P10TM; Introduction Date: July 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 749472-SPD15P10PG
Family Name: SPD15P10P
Manufacturer Homepage: www.infineon.com
Reference case: TO-252
Reference Date Code: 16+
Alternative Parts (Cross-Reference): ZXMP10A16K; ZXMP10A16KTC; FQD12P10TM;
Introduction Date: July 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - SPD15P10PG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPD15P10PG
Single FETs, MOSFETs SPD15P10PG
SPD15P10 - 20V-250V P-CHANNEL PO

SPD15P10 - 20V-250V P-CHANNEL PO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SPD15P10PG 749472-SPD15P10PG SPD15P10PG
Product Name P-Channel SMD 20V 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD15P10PG Single FETs, MOSFETs
PD 128000 milliwatts 128000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Bulk SOT3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Bulk
Unlock Full Specs
to access all available technical data