P-Channel Power MOSFET in DPAK package
Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance and figure of merit characteristics.
Summary of Features
Enhancement mode
Avalanche rated
Pb-free lead plating; RoHS compliant
Potential Applications
Automotive
Consumer
DC-DC
eMobility
Motor control
Notebook
Onboard charger
Applications
3D ToF camera for in-cabin monitoring system
Automotive 48 V battery management system (BMS)
Automotive LED lighting systems
Light electric vehicles (LEV)
Telecommunication infrastructure
Designers who used this product also designed with
IAUC100N10S5L040 | Automotive MOSFET
SAL-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
IAUT300N10S5N015 | Automotive MOSFET
BSS84P | Small signal/small power MOSFET
BSR316P | Small signal/small power MOSFET
BSC098N10NS5 | N-Channel Power MOSFET
IPB072N15N3 G | N-Channel Power MOSFET
BSC160N15NS5 | N-Channel Power MOSFET
TDA21462 | Integrated Smart Power Stages
IAUC100N10S5L040 | Automotive MOSFET
SAL-TC377TP-96F300S AA | AURIX™ Family – TC37xTP
IAUT300N10S5N015 | Automotive MOSFET
BSS84P | Small signal/small power MOSFET
BSR316P | Small signal/small power MOSFET
BSC098N10NS5 | N-Channel Power MOSFET
IPB072N15N3 G | N-Channel Power MOSFET
BSC160N15NS5 | N-Channel Power MOSFET
1 2 3
P-Channel Power MOSFET in DPAK package
Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance and figure of merit characteristics.
Summary of Features
- Enhancement mode
- Avalanche rated
- Pb-free lead plating; RoHS compliant
Potential Applications
Automotive
- Consumer
- DC-DC
- eMobility
- Motor control
- Notebook
- Onboard charger
Applications
- 3D ToF camera for in-cabin monitoring system
- Automotive 48 V battery management system (BMS)
- Automotive LED lighting systems
- Light electric vehicles (LEV)
- Telecommunication infrastructure
Designers who used this product also designed with
- IAUC100N10S5L040 |
Automotive MOSFET
- SAL-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- IAUT300N10S5N015 |
Automotive MOSFET
- BSS84P |
Small signal/small power MOSFET
- BSR316P |
Small signal/small power MOSFET
- BSC098N10NS5 |
N-Channel Power MOSFET
- IPB072N15N3 G |
N-Channel Power MOSFET
- BSC160N15NS5 |
N-Channel Power MOSFET
- TDA21462 |
Integrated Smart Power Stages
- IAUC100N10S5L040 |
Automotive MOSFET
- SAL-TC377TP-96F300S AA |
AURIX™ Family – TC37xTP
- IAUT300N10S5N015 |
Automotive MOSFET
- BSS84P |
Small signal/small power MOSFET
- BSR316P |
Small signal/small power MOSFET
- BSC098N10NS5 |
N-Channel Power MOSFET
- IPB072N15N3 G |
N-Channel Power MOSFET
- BSC160N15NS5 |
N-Channel Power MOSFET
1
2
3