Infineon Technologies AG Single FETs, MOSFETs SPD18P06PGBTMA1

Description
P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPD18P06PGBTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD18P06PGBTMA1CT-ND
Single FETs, MOSFETs SPD18P06PGBTMA1CT-ND
P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3

P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - SPD18P06PGBTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD18P06PGBTMA1DKR-ND
Single FETs, MOSFETs SPD18P06PGBTMA1DKR-ND
P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3

P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - SPD18P06PGBTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD18P06PGBTMA1TR-ND
Single FETs, MOSFETs SPD18P06PGBTMA1TR-ND
P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3

P-Channel 60V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD18P06PGBTMA1 - 897056-SPD18P06PGBTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD18P06PGBTMA1
897056-SPD18P06PGBTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD18P06PGBTMA1 897056-SPD18P06PGBTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 897056-SPD18P06PGBTM A1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: SPD18P06 Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SPD18P06P G, SPD18P06P G-ND, SPD18P06P GTR-ND, SPD18P06P GCT-ND, SPD18P06P GDKR-ND, SPD18P06PGBTMA1DKR, SPD18P06P GDKR, SPD18P06PGBTMA1CT, SPD18P06P GCT, SPD18P06PG, SPD18P06PGBTMA1TR, SP000443926

Manufacturer: Infineon Technologies
Win Source Part Number: 897056-SPD18P06PGBTMA1
Series: SIPMOS®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 60 V 18.6A (Tc) 80W (Tc) Surface Mount PG-TO252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: SPD18P06
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SPD18P06P G, SPD18P06P G-ND, SPD18P06P GTR-ND, SPD18P06P GCT-ND, SPD18P06P GDKR-ND, SPD18P06PGBTMA1DKR, SPD18P06P GDKR, SPD18P06PGBTMA1CT, SPD18P06P GCT, SPD18P06PG, SPD18P06PGBTMA1TR, SP000443926

Buy Now Datasheet
Singapore, Singapore
60V 18.6A TO252 MOSFET Transistor
278-SPD18P06PGBTMA1
60V 18.6A TO252 MOSFET Transistor 278-SPD18P06PGBTMA1
MOSFET P-CH 60V 18.6A TO252-3 Product overview: SPD18P06PGBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD18P06PGBTMA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 18.6A TO252-3 Product overview: SPD18P06PGBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.6A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.6A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD18P06PGBTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD18P06PGBTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD18P06PGBTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD18P06PGBTMA1
MOSFET P-CH 60V 18.6A TO252-3

MOSFET P-CH 60V 18.6A TO252-3

Supplier's Site
Mosfet, P Channel, 60V, 18.6A, To-252; Channel Type Infineon - 47W3761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 60V, 18.6A, To-252; Channel Type Infineon
47W3761
Mosfet, P Channel, 60V, 18.6A, To-252; Channel Type Infineon 47W3761
MOSFET, P CHANNEL, 60V, 18.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P CHANNEL, 60V, 18.6A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SPD18P06PGBTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPD18P06PGBTMA1
Single FETs, MOSFETs SPD18P06PGBTMA1
MOSFET P-CH 60V 18.6A TO252-3

MOSFET P-CH 60V 18.6A TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -60V -18.6A DPAK-2

MOSFET P-Ch -60V -18.6A DPAK-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SPD18P06PGBTMA1CT-ND 897056-SPD18P06PGBTMA1 278-SPD18P06PGBTMA1 SPD18P06PGBTMA1 47W3761 SPD18P06PGBTMA1 SPD18P06PGBTMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD18P06PGBTMA1 60V 18.6A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, 60V, 18.6A, To-252; Channel Type Infineon Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRFP064N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers