Infineon Technologies AG Single FETs, MOSFETs SPA16N50C3XKSA1

Description
N-Channel 560V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31
Request a Quote Datasheet
Description
N-Channel 560V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPA16N50C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPA16N50C3XKSA1-ND
Single FETs, MOSFETs SPA16N50C3XKSA1-ND
N-Channel 560V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31

N-Channel 560V 16A (Tc) 34W (Tc) Through Hole PG-TO220-3-31

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1004089-SPA16N50C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1004089-SPA16N50C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1004089-SPA16N50C3XKSA1
Win Source Part Number: 1004089-SPA16N50C3XK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 560 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 280mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.9V @ 675µA Power Dissipation (Max): 34W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-3-31 Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPA1-ND6N50C3XKSA1-N D,SP000216351,SPA16N 50C3IN-ND,SPA16N50C3 IN-NDR,SPA16N50C3X,S PA16N50C3XTIN,SPA16N 50C3,SPA16N50C3XK,SP A16N50C3IN,SPA1-ND6N 50C3XKSA1,SPA16N50C3 XTIN-ND,2156-SPA16N5 0C3XKSA1-448 Base Product Number: SPA16N50 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1004089-SPA16N50C3XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 560 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 280mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 675µA
Power Dissipation (Max): 34W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-3-31
Gate Charge (Qg) (Max) @ Vgs: 66 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPA1-ND6N50C3XKSA1-ND,SP000216351,SPA16N50C3IN-ND,SPA16N50C3IN-NDR,SPA16N50C3X,SPA16N50C3XTIN,SPA16N50C3,SPA16N50C3XK,SPA16N50C3IN,SPA1-ND6N50C3XKSA1,SPA16N50C3XTIN-ND,2156-SPA16N50C3XKSA1-448
Base Product Number: SPA16N50
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
560V 16A TO220 MOSFET Transistor
278-SPA16N50C3XKSA1
560V 16A TO220 MOSFET Transistor 278-SPA16N50C3XKSA1
MOSFET N-CH 560V 16A TO220-3 Product overview: SPA16N50C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 16A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 16A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA16N50C3XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 560V 16A TO220-3 Product overview: SPA16N50C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 16A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 16A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA16N50C3XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 560V, 16A, To220Fp; Channel Type Infineon - 47W3750 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 560V, 16A, To220Fp; Channel Type Infineon
47W3750
Mosfet, N Channel, 560V, 16A, To220Fp; Channel Type Infineon 47W3750
MOSFET, N CHANNEL, 560V, 16A, TO220FP; Channel Type:N Channel; Drain Source Voltage Vds:560V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 560V, 16A, TO220FP; Channel Type:N Channel; Drain Source Voltage Vds:560V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SPA16N50C3XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPA16N50C3XKSA1
Single FETs, MOSFETs SPA16N50C3XKSA1
MOSFET N-CH 560V 16A TO220-3

MOSFET N-CH 560V 16A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPA16N50C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPA16N50C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPA16N50C3XKSA1
MOSFET N-CH 560V 16A TO220-3

MOSFET N-CH 560V 16A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SPA16N50C3XKSA1-ND 1004089-SPA16N50C3XKSA1 278-SPA16N50C3XKSA1 47W3750 SPA16N50C3XKSA1 SPA16N50C3XKSA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 560V 16A TO220 MOSFET Transistor Mosfet, N Channel, 560V, 16A, To220Fp; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack SOT3 Tube TO-3 TO-220; TO-220-3 Full Pack Through Hole
PD 34000 milliwatts 34000 milliwatts 34000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data