Infineon Technologies AG 100V 10.3A MOSFET Transistor SPB10N10 G

Description
MOSFET N-CH 100V 10.3A D2PAK Product overview: SPB10N10 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPB10N10 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 10.3A D2PAK Product overview: SPB10N10 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPB10N10 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 10.3A MOSFET Transistor
285-SPB10N10 G
100V 10.3A MOSFET Transistor 285-SPB10N10 G
MOSFET N-CH 100V 10.3A D2PAK Product overview: SPB10N10 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPB10N10 G can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 10.3A D2PAK Product overview: SPB10N10 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPB10N10 G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB10N10 G - 1101477-SPB10N10 G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB10N10 G
1101477-SPB10N10 G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB10N10 G 1101477-SPB10N10 G
Manufacturer: Infineon Technologies Win Source Part Number: 1101477-SPB10N10 G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 10.3A (Tc) Gate-Source Threshold Voltage: 4V @ 21μA Max Gate Charge: 19.4nC @ 10V Max Input Capacitance: 426pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 170 mOhm @ 7.8A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1101477-SPB10N10 G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10.3A (Tc)
Gate-Source Threshold Voltage: 4V @ 21μA
Max Gate Charge: 19.4nC @ 10V
Max Input Capacitance: 426pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 170 mOhm @ 7.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SPB10N10 G 1101477-SPB10N10 G
Product Name 100V 10.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB10N10 G
Polarity N-Channel N-Channel; N-Channel
PD 50000 milliwatts 50000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data