Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-07 SPD30N03S2L-07

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1101549-SPD30N03S2L- 07 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2V @ 85μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 2530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1101549-SPD30N03S2L- 07 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2V @ 85μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 2530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-07 - 1101549-SPD30N03S2L-07 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-07
1101549-SPD30N03S2L-07
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-07 1101549-SPD30N03S2L-07
Manufacturer: Infineon Technologies Win Source Part Number: 1101549-SPD30N03S2L- 07 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2V @ 85μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 2530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.7 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1101549-SPD30N03S2L-07
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 85μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 2530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.7 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 30A TO252 MOSFET Transistor
278-SPD30N03S2L-07
30V 30A TO252 MOSFET Transistor 278-SPD30N03S2L-07
MOSFET N-CH 30V 30A TO252-3 Product overview: SPD30N03S2L-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD30N03S2L-07 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A TO252-3 Product overview: SPD30N03S2L-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD30N03S2L-07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPD30N03S2L07INTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD30N03S2L07INTR-ND
Single FETs, MOSFETs SPD30N03S2L07INTR-ND
N-Channel 30V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 30A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD30N03S2L-07 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD30N03S2L-07
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD30N03S2L-07
MOSFET N-CH 30V 30A TO252-3

MOSFET N-CH 30V 30A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1101549-SPD30N03S2L-07 278-SPD30N03S2L-07 SPD30N03S2L07INTR-ND SPD30N03S2L-07
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-07 30V 30A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 136000 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data