Infineon Technologies AG 650V 11A MOSFET Transistor SPA11N65C3

Description
MOSFETs N-Ch 650V 11A TO220FP-3 CoolMOS C3 Product overview: SPA11N65C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA11N65C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 11A TO220FP-3 CoolMOS C3 Product overview: SPA11N65C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA11N65C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 11A MOSFET Transistor
2088-SPA11N65C3
650V 11A MOSFET Transistor 2088-SPA11N65C3
MOSFETs N-Ch 650V 11A TO220FP-3 CoolMOS C3 Product overview: SPA11N65C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA11N65C3 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 11A TO220FP-3 CoolMOS C3 Product overview: SPA11N65C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA11N65C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA11N65C3 - 090193-SPA11N65C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA11N65C3
090193-SPA11N65C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA11N65C3 090193-SPA11N65C3
Manufacturer: Infineon Technologies Win Source Part Number: 090193-SPA11N65C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 33W (Tc) Family Name: SPA11N65C3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 3.9V @ 500μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): R6015ANX; STP11NM60FDFP; STF18N60M2(045Y); Introduction Date: July 28, 2003 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 090193-SPA11N65C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 33W (Tc)
Family Name: SPA11N65C3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 500μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): R6015ANX; STP11NM60FDFP; STF18N60M2(045Y);
Introduction Date: July 28, 2003
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistors - SPA11N65C3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
SPA11N65C3
Transistors SPA11N65C3
TO-220FPAB-3 MOSFETs ROHS

TO-220FPAB-3 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 11A TO220FP-3 CoolMOS C3

MOSFET N-Ch 650V 11A TO220FP-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SPA11N65C3 090193-SPA11N65C3 SPA11N65C3 SPA11N65C3
Product Name 650V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA11N65C3 Transistors MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 33 milliwatts 33000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO220-FP
Unlock Full Specs
to access all available technical data

Similar Products

 - 2ED2748S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers