Infineon Technologies AG Single FETs, MOSFETs SPD04N50C3BTMA1

Description
N-Channel 560V 4.5A (Tc) 50W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 560V 4.5A (Tc) 50W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SPD04N50C3BTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD04N50C3BTMA1TR-ND
Single FETs, MOSFETs SPD04N50C3BTMA1TR-ND
N-Channel 560V 4.5A (Tc) 50W (Tc) Surface Mount PG-TO252-3-11

N-Channel 560V 4.5A (Tc) 50W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278365-SPD04N50C3BTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278365-SPD04N50C3BTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278365-SPD04N50C3BTMA1
Win Source Part Number: 1278365-SPD04N50C3BT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 560 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 950mOhm @ 2.8A, 10V Vgs(th) (Max) @ Id: 3.9V @ 200µA Power Dissipation (Max): 50W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 470 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPD04N50C3INCT,SPD04 N50C3INDKR,SPD04N50C 3,SPD04N50C3BTMA1DKR ,SPD04N50C3INDKR,SPD 04N50C3BTMA1CT,SP000 313945,SPD04N50C3INC T,SPD04N50C3BTMA1,SP D04N50C3INTR,SPD04N5 0C3BTMA1TR,SPD04N50C 3INTR Base Product Number: SPD04N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278365-SPD04N50C3BTMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 560 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 950mOhm @ 2.8A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 200µA
Power Dissipation (Max): 50W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 470 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPD04N50C3INCT,SPD04N50C3INDKR,SPD04N50C3,SPD04N50C3BTMA1DKR,SPD04N50C3INDKR,SPD04N50C3BTMA1CT,SP000313945,SPD04N50C3INCT,SPD04N50C3BTMA1,SPD04N50C3INTR,SPD04N50C3BTMA1TR,SPD04N50C3INTR
Base Product Number: SPD04N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD04N50C3BTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD04N50C3BTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD04N50C3BTMA1
MOSFET N-CH 560V 4.5A TO252-3

MOSFET N-CH 560V 4.5A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SPD04N50C3BTMA1TR-ND 1278365-SPD04N50C3BTMA1 SPD04N50C3BTMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - UJ3C120070K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers
IGBT Transistor - 279-AIGB40N65H5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 250 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers