Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD07N60C3BTMA1 SPD07N60C3BTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 111256-SPD07N60C3BTM A1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.9V @ 350μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 111256-SPD07N60C3BTM A1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.9V @ 350μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD07N60C3BTMA1 - 111256-SPD07N60C3BTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD07N60C3BTMA1
111256-SPD07N60C3BTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD07N60C3BTMA1 111256-SPD07N60C3BTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 111256-SPD07N60C3BTM A1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 3.9V @ 350μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 111256-SPD07N60C3BTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 350μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 790pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Power Management

Buy Now Datasheet
Singapore, Singapore
650V 7.3A TO252 MOSFET Transistor
278-SPD07N60C3BTMA1
650V 7.3A TO252 MOSFET Transistor 278-SPD07N60C3BTMA1
MOSFET N-CH 650V 7.3A TO252-3 Product overview: SPD07N60C3BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD07N60C3BTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 7.3A TO252-3 Product overview: SPD07N60C3BTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD07N60C3BTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPD07N60C3BTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPD07N60C3BTMA1TR-ND
Single FETs, MOSFETs SPD07N60C3BTMA1TR-ND
N-Channel 650V 7.3A (Tc) 83W (Tc) Surface Mount PG-TO252-3-11

N-Channel 650V 7.3A (Tc) 83W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPD07N60C3BTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPD07N60C3BTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPD07N60C3BTMA1
MOSFET N-CH 650V 7.3A TO252-3

MOSFET N-CH 650V 7.3A TO252-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 111256-SPD07N60C3BTMA1 278-SPD07N60C3BTMA1 SPD07N60C3BTMA1TR-ND SPD07N60C3BTMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD07N60C3BTMA1 650V 7.3A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts 600 volts
PD 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF8736M2CT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M4
Transistor Grade / Operating Range Automotive
View Details
6 suppliers