Infineon Technologies AG 560V 4.5A MOSFET Transistor SPA04N50C3

Description
MOSFET N-CH 560V 4.5A TO220FP Product overview: SPA04N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA04N50C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 560V 4.5A TO220FP Product overview: SPA04N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA04N50C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560V 4.5A MOSFET Transistor
285-SPA04N50C3
560V 4.5A MOSFET Transistor 285-SPA04N50C3
MOSFET N-CH 560V 4.5A TO220FP Product overview: SPA04N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA04N50C3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 560V 4.5A TO220FP Product overview: SPA04N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPA04N50C3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA04N50C3 - 065903-SPA04N50C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA04N50C3
065903-SPA04N50C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA04N50C3 065903-SPA04N50C3
Manufacturer: Infineon Technologies Win Source Part Number: 065903-SPA04N50C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 3.9V @ 200μA Max Gate Charge: 22nC @ 10V Max Input Capacitance: 470pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 950 mOhm @ 2.8A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 065903-SPA04N50C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 560V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 200μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 470pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 950 mOhm @ 2.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SPA04N50C3 065903-SPA04N50C3
Product Name 560V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA04N50C3
Polarity N-Channel N-Channel; N-Channel
PD 31000 milliwatts 31000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data