MOSFETs N-Ch 560V 16A TO220FP-3 CoolMOS C3 Product overview: SPA16N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPA16N50C3 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 212014-SPA16N50C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 34W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 560V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 675μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 560V 16A TO220FP-3 CoolMOS C3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-SPA16N50C3 | 212014-SPA16N50C3 | SPA16N50C3 |
| Product Name | 560V 16A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPA16N50C3 | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |
| MOSFET Operating Mode | Enhancement | ||
| PD | 34 milliwatts | 34000 milliwatts | |
| Package Type | Tube | TO-220; SOT3; PG-TO220-3 |