Infineon Technologies AG Solid State Relays - PVG612S-TPBF PVG612S-TPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240860-PVG612S-TPBF Manufacturer Homepage: www.irf.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240860-PVG612S-TPBF Manufacturer Homepage: www.irf.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVG612S-TPBF - 1240860-PVG612S-TPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVG612S-TPBF
1240860-PVG612S-TPBF
Solid State Relays - PVG612S-TPBF 1240860-PVG612S-TPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240860-PVG612S-TPBF Manufacturer Homepage: www.irf.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240860-PVG612S-TPBF
Manufacturer Homepage: www.irf.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1240860-PVG612S-TPBF
Product Name Solid State Relays - PVG612S-TPBF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3608-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details
P-Channel 42A 55V 0.02ohm MOSFET Transistor - 278-AUIRF4905L - ERSAELECTRONICS PTE. LTD.
Specs
PD 170000 milliwatts
TJ -55 C (-67 F)
View Details
6 suppliers