Infineon Technologies AG 650V 6.2A TO220 MOSFET Transistor SPA06N60C3XKSA1

Description
MOSFET N-CH 650V 6.2A TO220-FP Product overview: SPA06N60C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA06N60C3XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 6.2A TO220-FP Product overview: SPA06N60C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA06N60C3XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 6.2A TO220 MOSFET Transistor
278-SPA06N60C3XKSA1
650V 6.2A TO220 MOSFET Transistor 278-SPA06N60C3XKSA1
MOSFET N-CH 650V 6.2A TO220-FP Product overview: SPA06N60C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA06N60C3XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 6.2A TO220-FP Product overview: SPA06N60C3XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 6.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPA06N60C3XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278354-SPA06N60C3XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278354-SPA06N60C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278354-SPA06N60C3XKSA1
Win Source Part Number: 1278354-SPA06N60C3XK SA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Standard Package: 500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 6.2A (Tc) Rds On (Max) @ Id, Vgs: 750mOhm @ 3.9A, 10V Vgs(th) (Max) @ Id: 3.9V @ 260µA Power Dissipation (Max): 32W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: PG-TO220-3-31 Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SPA06N60C3XK,SPA06N6 0C3,SPA06N60C3IN,SPA 06N60C3IN,SP00021630 1 Base Product Number: SPA06N60 Product Status: Last Time Buy Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278354-SPA06N60C3XKSA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Standard Package: 500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 6.2A (Tc)
Rds On (Max) @ Id, Vgs: 750mOhm @ 3.9A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 260µA
Power Dissipation (Max): 32W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: PG-TO220-3-31
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SPA06N60C3XK,SPA06N60C3,SPA06N60C3IN,SPA06N60C3IN,SP000216301
Base Product Number: SPA06N60
Product Status: Last Time Buy
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SPA06N60C3XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPA06N60C3XKSA1-ND
Single FETs, MOSFETs SPA06N60C3XKSA1-ND
N-Channel 650V 6.2A (Tc) 32W (Tc) Through Hole PG-TO220-3-31

N-Channel 650V 6.2A (Tc) 32W (Tc) Through Hole PG-TO220-3-31

Buy Now Datasheet
Mosfet, N Channel, 650V, 6.2A, To-220-3; Channel Type Infineon - 62M0112 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 650V, 6.2A, To-220-3; Channel Type Infineon
62M0112
Mosfet, N Channel, 650V, 6.2A, To-220-3; Channel Type Infineon 62M0112
MOSFET, N CHANNEL, 650V, 6.2A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 650V, 6.2A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPA06N60C3XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPA06N60C3XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPA06N60C3XKSA1
MOSFET N-CH 650V 6.2A TO220-FP

MOSFET N-CH 650V 6.2A TO220-FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SPA06N60C3XKSA1 1278354-SPA06N60C3XKSA1 SPA06N60C3XKSA1-ND 62M0112 SPA06N60C3XKSA1
Product Name 650V 6.2A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N Channel, 650V, 6.2A, To-220-3; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
PD 32000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data