Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06PGATMA1 SPB18P06PGATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 896980-SPB18P06PGATM A1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SPB18P06 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000102181, SPB18P06P G-ND, SPB18P06PGINDKR-ND, SPB18P06PGINDKR, SPB18P06PGINTR-ND, SPB18P06PGXT, SPB18P06PGINCT-ND, SPB18P06PGATMA1CT, SPB18P06PGINCT, SPB18P06PGATMA1TR, SPB18P06PGATMA1DKR, SPB18P06P G, SPB18P06PGINTR, SPB18P06PG
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 896980-SPB18P06PGATM A1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SPB18P06 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000102181, SPB18P06P G-ND, SPB18P06PGINDKR-ND, SPB18P06PGINDKR, SPB18P06PGINTR-ND, SPB18P06PGXT, SPB18P06PGINCT-ND, SPB18P06PGATMA1CT, SPB18P06PGINCT, SPB18P06PGATMA1TR, SPB18P06PGATMA1DKR, SPB18P06P G, SPB18P06PGINTR, SPB18P06PG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06PGATMA1 - 896980-SPB18P06PGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06PGATMA1
896980-SPB18P06PGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06PGATMA1 896980-SPB18P06PGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 896980-SPB18P06PGATM A1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 60 V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: SPB18P06 Categories: Discrete Semiconductor Products Case / Package: PG-TO263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SP000102181, SPB18P06P G-ND, SPB18P06PGINDKR-ND, SPB18P06PGINDKR, SPB18P06PGINTR-ND, SPB18P06PGXT, SPB18P06PGINCT-ND, SPB18P06PGATMA1CT, SPB18P06PGINCT, SPB18P06PGATMA1TR, SPB18P06PGATMA1DKR, SPB18P06P G, SPB18P06PGINTR, SPB18P06PG

Manufacturer: Infineon Technologies
Win Source Part Number: 896980-SPB18P06PGATMA1
Series: SIPMOS®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 60 V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SPB18P06
Categories: Discrete Semiconductor Products
Case / Package: PG-TO263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP000102181, SPB18P06P G-ND, SPB18P06PGINDKR-ND, SPB18P06PGINDKR, SPB18P06PGINTR-ND, SPB18P06PGXT, SPB18P06PGINCT-ND, SPB18P06PGATMA1CT, SPB18P06PGINCT, SPB18P06PGATMA1TR, SPB18P06PGATMA1DKR, SPB18P06P G, SPB18P06PGINTR, SPB18P06PG

Buy Now Datasheet
Single FETs, MOSFETs - SPB18P06PGATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPB18P06PGATMA1DKR-ND
Single FETs, MOSFETs SPB18P06PGATMA1DKR-ND
P-Channel 60V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3

P-Channel 60V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - SPB18P06PGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPB18P06PGATMA1TR-ND
Single FETs, MOSFETs SPB18P06PGATMA1TR-ND
P-Channel 60V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3

P-Channel 60V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3

Buy Now Datasheet
Single FETs, MOSFETs - SPB18P06PGATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPB18P06PGATMA1CT-ND
Single FETs, MOSFETs SPB18P06PGATMA1CT-ND
P-Channel 60V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3

P-Channel 60V 18.7A (Ta) 81.1W (Ta) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
60V 18.7A MOSFET Transistor
278-SPB18P06PGATMA1
60V 18.7A MOSFET Transistor 278-SPB18P06PGATMA1
MOSFET P-CH 60V 18.7A D2PAK Product overview: SPB18P06PGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB18P06PGATMA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 18.7A D2PAK Product overview: SPB18P06PGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB18P06PGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Channel, 60V, 18.7A, To-263; Channel Type Infineon - 47W3753 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 60V, 18.7A, To-263; Channel Type Infineon
47W3753
Mosfet, P Channel, 60V, 18.7A, To-263; Channel Type Infineon 47W3753
MOSFET, P CHANNEL, 60V, 18.7A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P CHANNEL, 60V, 18.7A, TO-263; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch -60V 18.6A D2PAK-2

MOSFET P-Ch -60V 18.6A D2PAK-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPB18P06PGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPB18P06PGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPB18P06PGATMA1
MOSFET P-CH 60V 18.7A D2PAK

MOSFET P-CH 60V 18.7A D2PAK

Supplier's Site
Single FETs, MOSFETs - SPB18P06PGATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SPB18P06PGATMA1
Single FETs, MOSFETs SPB18P06PGATMA1
MOSFET P-CH 60V 18.7A D2PAK

MOSFET P-CH 60V 18.7A D2PAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 896980-SPB18P06PGATMA1 SPB18P06PGATMA1DKR-ND 278-SPB18P06PGATMA1 47W3753 SPB18P06PGATMA1 SPB18P06PGATMA1 SPB18P06PGATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06PGATMA1 Single FETs, MOSFETs 60V 18.7A MOSFET Transistor Mosfet, P Channel, 60V, 18.7A, To-263; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TO263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data