Infineon Technologies AG MOSFET SPA17N80C3XK

Description
MOSFET N-Ch 800V 17A TO220FP-3 CoolMOS C3
Description
MOSFET N-Ch 800V 17A TO220FP-3 CoolMOS C3
Datasheet
Datasheet Summary
Powered by GS/AI

The SPA17N80C3XK is an N-channel MOSFET in a PG-TO220-3-31 package, rated for 800 V drain-source voltage and 17 A continuous drain current at 25 °C. It features a maximum on-state resistance of 0.29 Ω at 25 °C, a pulsed drain current of 51 A, and single-pulse avalanche energy of 670 mJ. The device is rated for repetitive avalanche current up to 17 A and has an isolated package with 2500 VAC isolation for one minute. Thermal resistance from junction to case is 0.6 K/W, and it operates from -55 °C to +150 °C. The part includes ultra-low gate charge and extreme dv/dt ratings up to 50 V/ns.

Datasheet Summary
Powered by GS/AI

The SPA17N80C3XK is an N-channel MOSFET in a PG-TO220-3-31 package, rated for 800 V drain-source voltage and 17 A continuous drain current at 25 °C. It features a maximum on-state resistance of 0.29 Ω at 25 °C, a pulsed drain current of 51 A, and single-pulse avalanche energy of 670 mJ. The device is rated for repetitive avalanche current up to 17 A and has an isolated package with 2500 VAC isolation for one minute. Thermal resistance from junction to case is 0.6 K/W, and it operates from -55 °C to +150 °C. The part includes ultra-low gate charge and extreme dv/dt ratings up to 50 V/ns.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 17A TO220FP-3 CoolMOS C3

MOSFET N-Ch 800V 17A TO220FP-3 CoolMOS C3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SPA17N80C3XK
Product Name MOSFET
Unlock Full Specs
to access all available technical data