Manufacturer: Infineon Technologies
Win Source Part Number: 1101472-SPB100N03S2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 8180pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1101472-SPB100N03S2L-03 G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB100N03S2L-03 G |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 30 volts |
| PD | 300000 milliwatts |