Infineon Technologies AG -60V 18.6A MOSFET Transistor SPB18P06P G

Description
MOSFETs P-Ch -60V 18.6A D2PAK-2 Product overview: SPB18P06P G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 18.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 18.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB18P06P G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs P-Ch -60V 18.6A D2PAK-2 Product overview: SPB18P06P G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 18.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 18.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB18P06P G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V 18.6A MOSFET Transistor
2088-SPB18P06P G
-60V 18.6A MOSFET Transistor 2088-SPB18P06P G
MOSFETs P-Ch -60V 18.6A D2PAK-2 Product overview: SPB18P06P G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 18.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 18.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB18P06P G can be used for catalog matching and distributor lookup.

MOSFETs P-Ch -60V 18.6A D2PAK-2 Product overview: SPB18P06P G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 18.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 18.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPB18P06P G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06P G - 105880-SPB18P06P G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06P G
105880-SPB18P06P G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06P G 105880-SPB18P06P G
Manufacturer: Infineon Technologies Win Source Part Number: 105880-SPB18P06P G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 81.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO263-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18.7A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 860pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 13.2A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 105880-SPB18P06P G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 81.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO263-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 13.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -60V 18.6A D2PAK-2

MOSFET P-Ch -60V 18.6A D2PAK-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SPB18P06P G 105880-SPB18P06P G SPB18P06P G
Product Name -60V 18.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB18P06P G MOSFET
Polarity P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0050 kS
PD 81.1 milliwatts 81100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810028SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1220614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details