N-Channel 30V 12.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 12.5A 8SO Product overview: SI4420DYTR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4420DYTR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 933476-SI4420DYTR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 12.5A (Ta) 2.5W (Ta) Surface Mount 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 12.5A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI4420DYTR-ND | 278-SI4420DYTR | 933476-SI4420DYTR | SI4420DYTR |
| Product Name | Single FETs, MOSFETs | 30V 12.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4420DYTR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |