Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB03N60C3ATMA1 SPB03N60C3ATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 118124-SPB03N60C3ATM A1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 3.2A (Tc) Gate-Source Threshold Voltage: 3.9V @ 135μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 118124-SPB03N60C3ATM A1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 3.2A (Tc) Gate-Source Threshold Voltage: 3.9V @ 135μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB03N60C3ATMA1 - 118124-SPB03N60C3ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB03N60C3ATMA1
118124-SPB03N60C3ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB03N60C3ATMA1 118124-SPB03N60C3ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 118124-SPB03N60C3ATM A1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO263-3-2 Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 3.2A (Tc) Gate-Source Threshold Voltage: 3.9V @ 135μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 118124-SPB03N60C3ATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3-2
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 3.2A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 135μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 3.2A MOSFET Transistor
278-SPB03N60C3ATMA1
650V 3.2A MOSFET Transistor 278-SPB03N60C3ATMA1
MOSFET N-CH 650V 3.2A TO263-3 Product overview: SPB03N60C3ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB03N60C3ATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 3.2A TO263-3 Product overview: SPB03N60C3ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPB03N60C3ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SPB03N60C3ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SPB03N60C3ATMA1TR-ND
Single FETs, MOSFETs SPB03N60C3ATMA1TR-ND
N-Channel 650V 3.2A (Tc) 38W (Tc) Surface Mount PG-TO263-3-2

N-Channel 650V 3.2A (Tc) 38W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SPB03N60C3ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SPB03N60C3ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SPB03N60C3ATMA1
MOSFET N-CH 650V 3.2A TO263-3

MOSFET N-CH 650V 3.2A TO263-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 118124-SPB03N60C3ATMA1 278-SPB03N60C3ATMA1 SPB03N60C3ATMA1TR-ND SPB03N60C3ATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPB03N60C3ATMA1 650V 3.2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 650 volts
PD 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data