Infineon Technologies AG P-Channel Power MOSFET SPD09P06PL G

Description
P-channel enhancement mode Field-Effect Transistor (FET), -60V, DPAK Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance and figure of merit characteristics. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to AEC Q101 Potential Applications Power Management Functions Motor control On-board charger DC-DC Consumer Logic level translators Power MOSFET gate drivers Other switching applications Applications Diesel direct injection Electric vehicle (EV) drivetrain system EV traction inverter Multi-port fuel injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS723GW | Classic PROFET™ 24V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers AIMW120R045M1 | Silicon Carbide MOSFET Discretes IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules TLE4253GS | OPTIREG™ linear voltage regulators (LDO) IPW65R048CFDA | Automotive MOSFET BSZ215C H | Dual MOSFET IPW65R150CFDA | Automotive MOSFET SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD IPW65R080CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS723GW | Classic PROFET™ 24V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers AIMW120R045M1 | Silicon Carbide MOSFET Discretes IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET), -60V, DPAK Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance and figure of merit characteristics. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to AEC Q101 Potential Applications Power Management Functions Motor control On-board charger DC-DC Consumer Logic level translators Power MOSFET gate drivers Other switching applications Applications Diesel direct injection Electric vehicle (EV) drivetrain system EV traction inverter Multi-port fuel injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS723GW | Classic PROFET™ 24V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers AIMW120R045M1 | Silicon Carbide MOSFET Discretes IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules TLE4253GS | OPTIREG™ linear voltage regulators (LDO) IPW65R048CFDA | Automotive MOSFET BSZ215C H | Dual MOSFET IPW65R150CFDA | Automotive MOSFET SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD IPW65R080CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS723GW | Classic PROFET™ 24V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers AIMW120R045M1 | Silicon Carbide MOSFET Discretes IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET with a -60 V drain-source breakdown voltage, designed for power switching applications. The device is packaged in a PG-TO252-3 case, operates at junction temperatures up to 175°C, and is rated for a continuous drain current of -9.7 A at 25°C and -6.8 A at 100°C. It has a typical on-state resistance of 0.25 Ω at -10 V gate-source voltage and -6.8 A drain current, and is avalanche rated with 70 mJ single-pulse energy. The gate-source voltage is limited to ±20 V, and the device meets AEC-Q101 qualifications. It features Pb-free lead plating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET with a -60 V drain-source breakdown voltage, designed for power switching applications. The device is packaged in a PG-TO252-3 case, operates at junction temperatures up to 175°C, and is rated for a continuous drain current of -9.7 A at 25°C and -6.8 A at 100°C. It has a typical on-state resistance of 0.25 Ω at -10 V gate-source voltage and -6.8 A drain current, and is avalanche rated with 70 mJ single-pulse energy. The gate-source voltage is limited to ±20 V, and the device meets AEC-Q101 qualifications. It features Pb-free lead plating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
P-Channel Power MOSFET - SPD09P06PL G - Infineon Technologies AG
Neubiberg, Germany
P-Channel Power MOSFET
SPD09P06PL G
P-Channel Power MOSFET SPD09P06PL G
P-channel enhancement mode Field-Effect Transistor (FET), -60V, DPAK Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance and figure of merit characteristics. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to AEC Q101 Potential Applications Power Management Functions Motor control On-board charger DC-DC Consumer Logic level translators Power MOSFET gate drivers Other switching applications Applications Diesel direct injection Electric vehicle (EV) drivetrain system EV traction inverter Multi-port fuel injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS723GW | Classic PROFET™ 24V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers AIMW120R045M1 | Silicon Carbide MOSFET Discretes IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches FS05MR12A6MA1B | Silicon Carbide CoolSiC™ MOSFET Modules TLE4253GS | OPTIREG™ linear voltage regulators (LDO) IPW65R048CFDA | Automotive MOSFET BSZ215C H | Dual MOSFET IPW65R150CFDA | Automotive MOSFET SAK-TC264D-40F200N BC | AURIX™ Family – TC26xD IPW65R080CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS5200-4EKA | PROFET™ + 12V | automotive smart high-side switch TLE4267G | OPTIREG™ linear voltage regulators (LDO) BTS723GW | Classic PROFET™ 24V | automotive smart high-side switch TLE9350VSJ | Automotive CAN transceivers AIMW120R045M1 | Silicon Carbide MOSFET Discretes IPD25N06S2-40 | Automotive MOSFET TLE8110ED | FLEX TLE7368-2E | OPTIREG™ PMIC BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches 1 2 3 4 5

P-channel enhancement mode Field-Effect Transistor (FET), -60V, DPAK

Infineon’s highly innovative OptiMOS™ families include p-channel power MOSFETs. These products consistently meet the highest quality and performance demands in key specifications for power system design such as on-state resistance and figure of merit characteristics.


Summary of Features

  • Enhancement mode
  • Logic level
  • Avalanche rated
  • Fast switching
  • Dv/dt rated
  • Pb-free lead-plating
  • RoHS compliant, Halogen-free
  • Qualified according to AEC Q101

Potential Applications

  • Power Management Functions
  • Motor control
  • On-board charger
  • DC-DC
  • Consumer
  • Logic level translators
  • Power MOSFET gate drivers
  • Other switching applications

Applications

  • Diesel direct injection
  • Electric vehicle (EV) drivetrain system
  • EV traction inverter
  • Multi-port fuel injection
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS723GW |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE9350VSJ |
    Automotive CAN transceivers
  • AIMW120R045M1 |
    Silicon Carbide MOSFET Discretes
  • IPD25N06S2-40 |
    Automotive MOSFET
  • TLE8110ED |
    FLEX
  • TLE7368-2E |
    OPTIREG™ PMIC
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches
  • FS05MR12A6MA1B |
    Silicon Carbide CoolSiC™ MOSFET Modules
  • TLE4253GS |
    OPTIREG™ linear voltage regulators (LDO)
  • IPW65R048CFDA |
    Automotive MOSFET
  • BSZ215C H |
    Dual MOSFET
  • IPW65R150CFDA |
    Automotive MOSFET
  • SAK-TC264D-40F200N BC |
    AURIX™ Family – TC26xD
  • IPW65R080CFDA |
    Automotive MOSFET
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS5200-4EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS723GW |
    Classic PROFET™ 24V | automotive smart high-side switch
  • TLE9350VSJ |
    Automotive CAN transceivers
  • AIMW120R045M1 |
    Silicon Carbide MOSFET Discretes
  • IPD25N06S2-40 |
    Automotive MOSFET
  • TLE8110ED |
    FLEX
  • TLE7368-2E |
    OPTIREG™ PMIC
  • BTS3800SL |
    Classic HITFET™ 12V | automotive smart low-side switches

1
2
3
4
5

Supplier's Site Datasheet
Singapore, Singapore
-60V 9.7A DPAK MOSFET Transistor
2088-SPD09P06PL G
-60V 9.7A DPAK MOSFET Transistor 2088-SPD09P06PL G
MOSFETs P-Ch -60V 9.7A DPAK-2 Product overview: SPD09P06PL G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 9.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 9.7A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPD09P06PL G can be used for catalog matching and distributor lookup.

MOSFETs P-Ch -60V 9.7A DPAK-2 Product overview: SPD09P06PL G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 9.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 9.7A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPD09P06PL G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD09P06PL G - 128770-SPD09P06PL G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD09P06PL G
128770-SPD09P06PL G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD09P06PL G 128770-SPD09P06PL G
Manufacturer: Infineon Technologies Win Source Part Number: 128770-SPD09P06PL G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 9.7A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 450pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 6.8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 128770-SPD09P06PL G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 9.7A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 450pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 6.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -60V 9.7A DPAK-2

MOSFET P-Ch -60V 9.7A DPAK-2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SPD09P06PL G 2088-SPD09P06PL G 128770-SPD09P06PL G SPD09P06PL G
Product Name P-Channel Power MOSFET -60V 9.7A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD09P06PL G MOSFET
Polarity P-Channel; P P-Channel P-Channel; P-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.2500 ohms
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-252 (DPAK); PG-TO252-3 Reel SOT3; TO-252 (DPAK); PG-TO252-3
Unlock Full Specs
to access all available technical data