MOSFET N-CH 600V 6.2A TO252-3 Product overview: SPD06N60C3ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SPD06N60C3ATMA1 can be used for catalog matching and distributor lookup.
N-Channel 600V 6.2A (Tc) 74W (Tc) Surface Mount PG-TO252-3-1
Win Source Part Number: 1278360-SPD06N60C3AT
Category: Discrete Semiconductor Products>Transistors
Series: CoolMOS™
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 6.2A (Tc)
Rds On (Max) @ Id, Vgs: 750mOhm @ 3.9A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 260µA
Power Dissipation (Max): 74W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-1
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 620 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFSPD06N60C3ATMA
Base Product Number: SPD06N60
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 600V 6.2A TO252-3
MOSFET N-CH 600V 6.2A TO252-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SPD06N60C3ATMA1 | SPD06N60C3ATMA1-ND | 1278360-SPD06N60C3ATMA1 | SPD06N60C3ATMA1 | SPD06N60C3ATMA1 | SPD06N60C3ATMA1 |
| Product Name | 600V 6.2A TO252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 600 volts | 600 volts | ||||
| Transconductance | 0.0056 kS | |||||
| PD | 74 milliwatts | 74000 milliwatts |